Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR590FRS70

Description
EGS-1-80 .59 1% RWR81SR590FR S70
Request a Quote Datasheet
Description
EGS-1-80 .59 1% RWR81SR590FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR590FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR590FRS70
Wirewound Resistors 3110-RWR81SR590FRS70
EGS-1-80 .59 1% RWR81SR590FR S70

EGS-1-80 .59 1% RWR81SR590FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR590FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR590FRS70-ND
Through Hole Resistors RWR81SR590FRS70-ND
590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.59 OHM 1W 1% WW AXIAL - RWR81SR590FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.59 OHM 1W 1% WW AXIAL
RWR81SR590FRS70
RES 0.59 OHM 1W 1% WW AXIAL RWR81SR590FRS70
RES 0.59ohm 1W 1% WW AXIAL

RES 0.59ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR590FRS70 RWR81SR590FRS70-ND RWR81SR590FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.59 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5900 ohms 0.5900 ohms 0.5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details