Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR909DRB12

Description
909 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
909 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR909DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR909DRB12-ND
Through Hole Resistors RWR81SR909DRB12-ND
909 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.909 OHM 1W 0.5% WW AXIAL - RWR81SR909DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 1W 0.5% WW AXIAL
RWR81SR909DRB12
RES 0.909 OHM 1W 0.5% WW AXIAL RWR81SR909DRB12
RES 0.909ohm 1W 0.5% WW AXIAL

RES 0.909ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR909DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR909DRB12
Wirewound Resistors 3110-RWR81SR909DRB12
EGS-1-80 .909 .5% RWR81SR909DR B12

EGS-1-80 .909 .5% RWR81SR909DR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR909DRB12-ND RWR81SR909DRB12 3110-RWR81SR909DRB12
Product Name Through Hole Resistors RES 0.909 OHM 1W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.9090 ohms 0.9090 ohms 0.9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details