Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR475FPRSL

Description
EGS-1-80 .475 1% RWR81SR475FP RSL
Request a Quote Datasheet
Description
EGS-1-80 .475 1% RWR81SR475FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR475FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR475FPRSL
Wirewound Resistors 3110-RWR81SR475FPRSL
EGS-1-80 .475 1% RWR81SR475FP RSL

EGS-1-80 .475 1% RWR81SR475FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR475FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR475FPRSL-ND
Through Hole Resistors RWR81SR475FPRSL-ND
475 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.475 OHM 1W 1% WW AXIAL - RWR81SR475FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 1W 1% WW AXIAL
RWR81SR475FPRSL
RES 0.475 OHM 1W 1% WW AXIAL RWR81SR475FPRSL
RES 0.475ohm 1W 1% WW AXIAL

RES 0.475ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR475FPRSL RWR81SR475FPRSL-ND RWR81SR475FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.475 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers