Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR511FRB12

Description
EGS-1-80 .511 1% RWR81SR511FR B12
Request a Quote Datasheet
Description
EGS-1-80 .511 1% RWR81SR511FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR511FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR511FRB12
Wirewound Resistors 3110-RWR81SR511FRB12
EGS-1-80 .511 1% RWR81SR511FR B12

EGS-1-80 .511 1% RWR81SR511FR B12

Supplier's Site Datasheet
RES 0.511 OHM 1W 1% WW AXIAL - RWR81SR511FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 1W 1% WW AXIAL
RWR81SR511FRB12
RES 0.511 OHM 1W 1% WW AXIAL RWR81SR511FRB12
RES 0.511ohm 1W 1% WW AXIAL

RES 0.511ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR511FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR511FRB12-ND
Through Hole Resistors RWR81SR511FRB12-ND
511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR511FRB12 RWR81SR511FRB12 RWR81SR511FRB12-ND
Product Name Wirewound Resistors RES 0.511 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details