Vishay Intertechnology, Inc. RES 0.499 OHM 1W 1% WW AXIAL RWR81SR499FPB12

Description
RES 0.499ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 1W 1% WW AXIAL - RWR81SR499FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 1W 1% WW AXIAL
RWR81SR499FPB12
RES 0.499 OHM 1W 1% WW AXIAL RWR81SR499FPB12
RES 0.499ohm 1W 1% WW AXIAL

RES 0.499ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR499FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR499FPB12-ND
Through Hole Resistors RWR81SR499FPB12-ND
499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR499FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR499FPB12
Wirewound Resistors 3110-RWR81SR499FPB12
EGS-1-80 .499 1% RWR81SR499FP B12

EGS-1-80 .499 1% RWR81SR499FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR499FPB12 RWR81SR499FPB12-ND 3110-RWR81SR499FPB12
Product Name RES 0.499 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details