EGS-1-80 .806 1% RWR81SR806FR B12
806 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.806ohm 1W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81SR806FRB12 | RWR81SR806FRB12-ND | RWR81SR806FRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.806 OHM 1W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.8060 ohms | 0.8060 ohms | 0.8060 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |