Vishay Intertechnology, Inc. RES 0.715 OHM 1W 1% WW AXIAL RWR81SR715FRS70

Description
RES 0.715ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.715ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.715 OHM 1W 1% WW AXIAL - RWR81SR715FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 1W 1% WW AXIAL
RWR81SR715FRS70
RES 0.715 OHM 1W 1% WW AXIAL RWR81SR715FRS70
RES 0.715ohm 1W 1% WW AXIAL

RES 0.715ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR715FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR715FRS70
Wirewound Resistors 3110-RWR81SR715FRS70
EGS-1-80 .715 1% RWR81SR715FR S70

EGS-1-80 .715 1% RWR81SR715FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR715FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR715FRS70-ND
Through Hole Resistors RWR81SR715FRS70-ND
715 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR715FRS70 3110-RWR81SR715FRS70 RWR81SR715FRS70-ND
Product Name RES 0.715 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers