Vishay Intertechnology, Inc. RES 0.505 OHM 1W 0.1% WW AXIAL RWR81SR505BSB12

Description
RES 0.505ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.505ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.505 OHM 1W 0.1% WW AXIAL - RWR81SR505BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.505 OHM 1W 0.1% WW AXIAL
RWR81SR505BSB12
RES 0.505 OHM 1W 0.1% WW AXIAL RWR81SR505BSB12
RES 0.505ohm 1W 0.1% WW AXIAL

RES 0.505ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR505BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR505BSB12
Wirewound Resistors 3110-RWR81SR505BSB12
EGS-1-80 .505 .1% RWR81SR505BS B12

EGS-1-80 .505 .1% RWR81SR505BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR505BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR505BSB12-ND
Through Hole Resistors RWR81SR505BSB12-ND
505 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

505 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR505BSB12 3110-RWR81SR505BSB12 RWR81SR505BSB12-ND
Product Name RES 0.505 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5050 ohms 0.5050 ohms 0.5050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details