Vishay Intertechnology, Inc. RES 0.845 OHM 1W 1% WW AXIAL RWR81SR845FRBSL

Description
RES 0.845ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.845ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.845 OHM 1W 1% WW AXIAL - RWR81SR845FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.845 OHM 1W 1% WW AXIAL
RWR81SR845FRBSL
RES 0.845 OHM 1W 1% WW AXIAL RWR81SR845FRBSL
RES 0.845ohm 1W 1% WW AXIAL

RES 0.845ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR845FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR845FRBSL
Wirewound Resistors 3110-RWR81SR845FRBSL
EGS-1-80 .845 1% RWR81SR845FR BSL

EGS-1-80 .845 1% RWR81SR845FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR845FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR845FRBSL-ND
Through Hole Resistors RWR81SR845FRBSL-ND
845 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

845 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR845FRBSL 3110-RWR81SR845FRBSL RWR81SR845FRBSL-ND
Product Name RES 0.845 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8450 ohms 0.8450 ohms 0.8450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details