Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR887FRRSL

Description
887 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
887 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR887FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR887FRRSL-ND
Through Hole Resistors RWR81SR887FRRSL-ND
887 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

887 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.887 OHM 1W 1% WW AXIAL - RWR81SR887FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.887 OHM 1W 1% WW AXIAL
RWR81SR887FRRSL
RES 0.887 OHM 1W 1% WW AXIAL RWR81SR887FRRSL
RES 0.887ohm 1W 1% WW AXIAL

RES 0.887ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR887FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR887FRRSL
Wirewound Resistors 3110-RWR81SR887FRRSL
EGS-1-80 .887 1% RWR81SR887FR RSL

EGS-1-80 .887 1% RWR81SR887FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR887FRRSL-ND RWR81SR887FRRSL 3110-RWR81SR887FRRSL
Product Name Through Hole Resistors RES 0.887 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.8870 ohms 0.8870 ohms 0.8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers