Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR732FSBSL

Description
EGS-1-80 .732 1% RWR81SR732FS BSL
Request a Quote Datasheet
Description
EGS-1-80 .732 1% RWR81SR732FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR732FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR732FSBSL
Wirewound Resistors 3110-RWR81SR732FSBSL
EGS-1-80 .732 1% RWR81SR732FS BSL

EGS-1-80 .732 1% RWR81SR732FS BSL

Supplier's Site Datasheet
RES 0.732 OHM 1W 1% WW AXIAL - RWR81SR732FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.732 OHM 1W 1% WW AXIAL
RWR81SR732FSBSL
RES 0.732 OHM 1W 1% WW AXIAL RWR81SR732FSBSL
RES 0.732ohm 1W 1% WW AXIAL

RES 0.732ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR732FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR732FSBSL-ND
Through Hole Resistors RWR81SR732FSBSL-ND
732 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR732FSBSL RWR81SR732FSBSL RWR81SR732FSBSL-ND
Product Name Wirewound Resistors RES 0.732 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.7320 ohms 0.7320 ohms 0.7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers