Vishay Intertechnology, Inc. RES 0.475 OHM 1W 1% WW AXIAL RWR81SR475FSS73

Description
RES 0.475ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 1W 1% WW AXIAL - RWR81SR475FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 1W 1% WW AXIAL
RWR81SR475FSS73
RES 0.475 OHM 1W 1% WW AXIAL RWR81SR475FSS73
RES 0.475ohm 1W 1% WW AXIAL

RES 0.475ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR475FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR475FSS73
Wirewound Resistors 3110-RWR81SR475FSS73
EGS-1-80 .475 1% RWR81SR475FS S73

EGS-1-80 .475 1% RWR81SR475FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR475FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR475FSS73-ND
Through Hole Resistors RWR81SR475FSS73-ND
475 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR475FSS73 3110-RWR81SR475FSS73 RWR81SR475FSS73-ND
Product Name RES 0.475 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details