Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR590FSBSL

Description
590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR590FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR590FSBSL-ND
Through Hole Resistors RWR81SR590FSBSL-ND
590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR590FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR590FSBSL
Wirewound Resistors 3110-RWR81SR590FSBSL
EGS-1-80 .59 1% RWR81SR590FS BSL

EGS-1-80 .59 1% RWR81SR590FS BSL

Supplier's Site Datasheet
RES 0.59 OHM 1W 1% WW AXIAL - RWR81SR590FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.59 OHM 1W 1% WW AXIAL
RWR81SR590FSBSL
RES 0.59 OHM 1W 1% WW AXIAL RWR81SR590FSBSL
RES 0.59ohm 1W 1% WW AXIAL

RES 0.59ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR590FSBSL-ND 3110-RWR81SR590FSBSL RWR81SR590FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.59 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5900 ohms 0.5900 ohms 0.5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details