Vishay Intertechnology, Inc. RES 0.665 OHM 1W 1% WW AXIAL RWR81SR665FRRSL

Description
RES 0.665ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.665ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.665 OHM 1W 1% WW AXIAL - RWR81SR665FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.665 OHM 1W 1% WW AXIAL
RWR81SR665FRRSL
RES 0.665 OHM 1W 1% WW AXIAL RWR81SR665FRRSL
RES 0.665ohm 1W 1% WW AXIAL

RES 0.665ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR665FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR665FRRSL-ND
Through Hole Resistors RWR81SR665FRRSL-ND
665 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR665FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR665FRRSL
Wirewound Resistors 3110-RWR81SR665FRRSL
EGS-1-80 .665 1% RWR81SR665FR RSL

EGS-1-80 .665 1% RWR81SR665FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR665FRRSL RWR81SR665FRRSL-ND 3110-RWR81SR665FRRSL
Product Name RES 0.665 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6650 ohms 0.6650 ohms 0.6650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details