Vishay Intertechnology, Inc. RES 0.825 OHM 1W 1% WW AXIAL RWR81SR825FRS73

Description
RES 0.825ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.825ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.825 OHM 1W 1% WW AXIAL - RWR81SR825FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 1W 1% WW AXIAL
RWR81SR825FRS73
RES 0.825 OHM 1W 1% WW AXIAL RWR81SR825FRS73
RES 0.825ohm 1W 1% WW AXIAL

RES 0.825ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR825FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR825FRS73
Wirewound Resistors 3110-RWR81SR825FRS73
EGS-1-80 .825 1% RWR81SR825FR S73

EGS-1-80 .825 1% RWR81SR825FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR825FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR825FRS73-ND
Through Hole Resistors RWR81SR825FRS73-ND
825 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR825FRS73 3110-RWR81SR825FRS73 RWR81SR825FRS73-ND
Product Name RES 0.825 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details