Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR750FRBSL

Description
750 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR750FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR750FRBSL-ND
Through Hole Resistors RWR81SR750FRBSL-ND
750 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR750FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR750FRBSL
Wirewound Resistors 3110-RWR81SR750FRBSL
EGS-1-80 .75 1% RWR81SR750FR BSL

EGS-1-80 .75 1% RWR81SR750FR BSL

Supplier's Site Datasheet
RES 0.75 OHM 1W 1% WW AXIAL - RWR81SR750FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1W 1% WW AXIAL
RWR81SR750FRBSL
RES 0.75 OHM 1W 1% WW AXIAL RWR81SR750FRBSL
RES 0.75ohm 1W 1% WW AXIAL

RES 0.75ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR750FRBSL-ND 3110-RWR81SR750FRBSL RWR81SR750FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.75 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers