Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR511FPBSL

Description
EGS-1-80 .511 1% RWR81SR511FP BSL
Request a Quote Datasheet
Description
EGS-1-80 .511 1% RWR81SR511FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR511FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR511FPBSL
Wirewound Resistors 3110-RWR81SR511FPBSL
EGS-1-80 .511 1% RWR81SR511FP BSL

EGS-1-80 .511 1% RWR81SR511FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR511FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR511FPBSL-ND
Through Hole Resistors RWR81SR511FPBSL-ND
511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.511 OHM 1W 1% WW AXIAL - RWR81SR511FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 1W 1% WW AXIAL
RWR81SR511FPBSL
RES 0.511 OHM 1W 1% WW AXIAL RWR81SR511FPBSL
RES 0.511ohm 1W 1% WW AXIAL

RES 0.511ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR511FPBSL RWR81SR511FPBSL-ND RWR81SR511FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.511 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers