Vishay Intertechnology, Inc. RES 0.698 OHM 1W 1% WW AXIAL RWR81SR698FSS70

Description
RES 0.698ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.698ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.698 OHM 1W 1% WW AXIAL - RWR81SR698FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 1W 1% WW AXIAL
RWR81SR698FSS70
RES 0.698 OHM 1W 1% WW AXIAL RWR81SR698FSS70
RES 0.698ohm 1W 1% WW AXIAL

RES 0.698ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR698FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR698FSS70-ND
Through Hole Resistors RWR81SR698FSS70-ND
698 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR698FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR698FSS70
Wirewound Resistors 3110-RWR81SR698FSS70
EGS-1-80 .698 1% RWR81SR698FS S70

EGS-1-80 .698 1% RWR81SR698FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR698FSS70 RWR81SR698FSS70-ND 3110-RWR81SR698FSS70
Product Name RES 0.698 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6980 ohms 0.6980 ohms 0.6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers