Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR887FRS73

Description
887 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
887 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR887FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR887FRS73-ND
Through Hole Resistors RWR81SR887FRS73-ND
887 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

887 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR887FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR887FRS73
Wirewound Resistors 3110-RWR81SR887FRS73
EGS-1-80 .887 1% RWR81SR887FR S73

EGS-1-80 .887 1% RWR81SR887FR S73

Supplier's Site Datasheet
RES 0.887 OHM 1W 1% WW AXIAL - RWR81SR887FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.887 OHM 1W 1% WW AXIAL
RWR81SR887FRS73
RES 0.887 OHM 1W 1% WW AXIAL RWR81SR887FRS73
RES 0.887ohm 1W 1% WW AXIAL

RES 0.887ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR887FRS73-ND 3110-RWR81SR887FRS73 RWR81SR887FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.887 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.8870 ohms 0.8870 ohms 0.8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details