RES 0.866ohm 1W 1% WW AXIAL
866 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 .866 1% RWR81SR866FR BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81SR866FRBSL | RWR81SR866FRBSL-ND | 3110-RWR81SR866FRBSL |
| Product Name | RES 0.866 OHM 1W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.8660 ohms | 0.8660 ohms | 0.8660 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor |