Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR976FRBSL

Description
EGS-1-80 .976 1% RWR81SR976FR BSL
Request a Quote Datasheet
Description
EGS-1-80 .976 1% RWR81SR976FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR976FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR976FRBSL
Wirewound Resistors 3110-RWR81SR976FRBSL
EGS-1-80 .976 1% RWR81SR976FR BSL

EGS-1-80 .976 1% RWR81SR976FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR976FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR976FRBSL-ND
Through Hole Resistors RWR81SR976FRBSL-ND
976 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

976 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.976 OHM 1W 1% WW AXIAL - RWR81SR976FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.976 OHM 1W 1% WW AXIAL
RWR81SR976FRBSL
RES 0.976 OHM 1W 1% WW AXIAL RWR81SR976FRBSL
RES 0.976ohm 1W 1% WW AXIAL

RES 0.976ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR976FRBSL RWR81SR976FRBSL-ND RWR81SR976FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.976 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.9760 ohms 0.9760 ohms 0.9760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details