Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR499FRRSL

Description
499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR499FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR499FRRSL-ND
Through Hole Resistors RWR81SR499FRRSL-ND
499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.499 OHM 1W 1% WW AXIAL - RWR81SR499FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 1W 1% WW AXIAL
RWR81SR499FRRSL
RES 0.499 OHM 1W 1% WW AXIAL RWR81SR499FRRSL
RES 0.499ohm 1W 1% WW AXIAL

RES 0.499ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR499FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR499FRRSL
Wirewound Resistors 3110-RWR81SR499FRRSL
EGS-1-80 .499 1% RWR81SR499FR RSL

EGS-1-80 .499 1% RWR81SR499FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR499FRRSL-ND RWR81SR499FRRSL 3110-RWR81SR499FRRSL
Product Name Through Hole Resistors RES 0.499 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details