Vishay Intertechnology, Inc. RES 0.787 OHM 1W 1% WW AXIAL RWR81SR787FRRSL

Description
RES 0.787ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.787ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.787 OHM 1W 1% WW AXIAL - RWR81SR787FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 1W 1% WW AXIAL
RWR81SR787FRRSL
RES 0.787 OHM 1W 1% WW AXIAL RWR81SR787FRRSL
RES 0.787ohm 1W 1% WW AXIAL

RES 0.787ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR787FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR787FRRSL
Wirewound Resistors 3110-RWR81SR787FRRSL
EGS-1-80 .787 1% RWR81SR787FR RSL

EGS-1-80 .787 1% RWR81SR787FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR787FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR787FRRSL-ND
Through Hole Resistors RWR81SR787FRRSL-ND
787 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR787FRRSL 3110-RWR81SR787FRRSL RWR81SR787FRRSL-ND
Product Name RES 0.787 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers