Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR576FRS70

Description
576 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
576 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR576FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR576FRS70-ND
Through Hole Resistors RWR81SR576FRS70-ND
576 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR576FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR576FRS70
Wirewound Resistors 3110-RWR81SR576FRS70
EGS-1-80 .576 1% RWR81SR576FR S70

EGS-1-80 .576 1% RWR81SR576FR S70

Supplier's Site Datasheet
RES 0.576 OHM 1W 1% WW AXIAL - RWR81SR576FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.576 OHM 1W 1% WW AXIAL
RWR81SR576FRS70
RES 0.576 OHM 1W 1% WW AXIAL RWR81SR576FRS70
RES 0.576ohm 1W 1% WW AXIAL

RES 0.576ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR576FRS70-ND 3110-RWR81SR576FRS70 RWR81SR576FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 0.576 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5760 ohms 0.5760 ohms 0.5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details