Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR665FSRSL

Description
EGS-1-80 .665 1% RWR81SR665FS RSL
Request a Quote Datasheet
Description
EGS-1-80 .665 1% RWR81SR665FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR665FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR665FSRSL
Wirewound Resistors 3110-RWR81SR665FSRSL
EGS-1-80 .665 1% RWR81SR665FS RSL

EGS-1-80 .665 1% RWR81SR665FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR665FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR665FSRSL-ND
Through Hole Resistors RWR81SR665FSRSL-ND
665 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.665 OHM 1W 1% WW AXIAL - RWR81SR665FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.665 OHM 1W 1% WW AXIAL
RWR81SR665FSRSL
RES 0.665 OHM 1W 1% WW AXIAL RWR81SR665FSRSL
RES 0.665ohm 1W 1% WW AXIAL

RES 0.665ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR665FSRSL RWR81SR665FSRSL-ND RWR81SR665FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.665 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.6650 ohms 0.6650 ohms 0.6650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers