Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR562FPB12

Description
EGS-1-80 .562 1% RWR81SR562FP B12
Request a Quote Datasheet
Description
EGS-1-80 .562 1% RWR81SR562FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR562FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR562FPB12
Wirewound Resistors 3110-RWR81SR562FPB12
EGS-1-80 .562 1% RWR81SR562FP B12

EGS-1-80 .562 1% RWR81SR562FP B12

Supplier's Site Datasheet
RES 0.562 OHM 1W 1% WW AXIAL - RWR81SR562FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 1W 1% WW AXIAL
RWR81SR562FPB12
RES 0.562 OHM 1W 1% WW AXIAL RWR81SR562FPB12
RES 0.562ohm 1W 1% WW AXIAL

RES 0.562ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR562FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR562FPB12-ND
Through Hole Resistors RWR81SR562FPB12-ND
562 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR562FPB12 RWR81SR562FPB12 RWR81SR562FPB12-ND
Product Name Wirewound Resistors RES 0.562 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers