Vishay Intertechnology, Inc. RES 0.953 OHM 1W 1% WW AXIAL RWR81SR953FSS70

Description
RES 0.953ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.953ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.953 OHM 1W 1% WW AXIAL - RWR81SR953FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.953 OHM 1W 1% WW AXIAL
RWR81SR953FSS70
RES 0.953 OHM 1W 1% WW AXIAL RWR81SR953FSS70
RES 0.953ohm 1W 1% WW AXIAL

RES 0.953ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR953FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR953FSS70
Wirewound Resistors 3110-RWR81SR953FSS70
EGS-1-80 .953 1% RWR81SR953FS S70

EGS-1-80 .953 1% RWR81SR953FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR953FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR953FSS70-ND
Through Hole Resistors RWR81SR953FSS70-ND
953 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

953 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR953FSS70 3110-RWR81SR953FSS70 RWR81SR953FSS70-ND
Product Name RES 0.953 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9530 ohms 0.9530 ohms 0.9530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1-1630027-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers