Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR590FRRSL

Description
590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR590FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR590FRRSL-ND
Through Hole Resistors RWR81SR590FRRSL-ND
590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR590FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR590FRRSL
Wirewound Resistors 3110-RWR81SR590FRRSL
EGS-1-80 .59 1% RWR81SR590FR RSL

EGS-1-80 .59 1% RWR81SR590FR RSL

Supplier's Site Datasheet
RES 0.59 OHM 1W 1% WW AXIAL - RWR81SR590FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.59 OHM 1W 1% WW AXIAL
RWR81SR590FRRSL
RES 0.59 OHM 1W 1% WW AXIAL RWR81SR590FRRSL
RES 0.59ohm 1W 1% WW AXIAL

RES 0.59ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR590FRRSL-ND 3110-RWR81SR590FRRSL RWR81SR590FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.59 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5900 ohms 0.5900 ohms 0.5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 4.7 ohms
Temperature Coefficient 500 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details