Vishay Intertechnology, Inc. RES 0.634 OHM 1W 1% WW AXIAL RWR81SR634FRS73

Description
RES 0.634ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.634ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.634 OHM 1W 1% WW AXIAL - RWR81SR634FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.634 OHM 1W 1% WW AXIAL
RWR81SR634FRS73
RES 0.634 OHM 1W 1% WW AXIAL RWR81SR634FRS73
RES 0.634ohm 1W 1% WW AXIAL

RES 0.634ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR634FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR634FRS73
Wirewound Resistors 3110-RWR81SR634FRS73
EGS-1-80 .634 1% RWR81SR634FR S73

EGS-1-80 .634 1% RWR81SR634FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR634FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR634FRS73-ND
Through Hole Resistors RWR81SR634FRS73-ND
634 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

634 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR634FRS73 3110-RWR81SR634FRS73 RWR81SR634FRS73-ND
Product Name RES 0.634 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6340 ohms 0.6340 ohms 0.6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers