Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR604DSBSL

Description
EGS-1-80 .604 .5% RWR81SR604DS BSL
Request a Quote Datasheet
Description
EGS-1-80 .604 .5% RWR81SR604DS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR604DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR604DSBSL
Wirewound Resistors 3110-RWR81SR604DSBSL
EGS-1-80 .604 .5% RWR81SR604DS BSL

EGS-1-80 .604 .5% RWR81SR604DS BSL

Supplier's Site Datasheet
RES 0.604 OHM 1W 0.5% WW AXIAL - RWR81SR604DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 1W 0.5% WW AXIAL
RWR81SR604DSBSL
RES 0.604 OHM 1W 0.5% WW AXIAL RWR81SR604DSBSL
RES 0.604ohm 1W 0.5% WW AXIAL

RES 0.604ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR604DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR604DSBSL-ND
Through Hole Resistors RWR81SR604DSBSL-ND
604 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR604DSBSL RWR81SR604DSBSL RWR81SR604DSBSL-ND
Product Name Wirewound Resistors RES 0.604 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6040 ohms 0.6040 ohms 0.6040 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details