Vishay Intertechnology, Inc. RES 0.453 OHM 1W 1% WW AXIAL RWR81SR453FRS70

Description
RES 0.453ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.453ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.453 OHM 1W 1% WW AXIAL - RWR81SR453FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 1W 1% WW AXIAL
RWR81SR453FRS70
RES 0.453 OHM 1W 1% WW AXIAL RWR81SR453FRS70
RES 0.453ohm 1W 1% WW AXIAL

RES 0.453ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR453FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR453FRS70-ND
Through Hole Resistors RWR81SR453FRS70-ND
453 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR453FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR453FRS70
Wirewound Resistors 3110-RWR81SR453FRS70
EGS-1-80 .453 1% RWR81SR453FR S70

EGS-1-80 .453 1% RWR81SR453FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR453FRS70 RWR81SR453FRS70-ND 3110-RWR81SR453FRS70
Product Name RES 0.453 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4530 ohms 0.4530 ohms 0.4530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers