Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR698FSBSL

Description
698 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
698 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR698FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR698FSBSL-ND
Through Hole Resistors RWR81SR698FSBSL-ND
698 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.698 OHM 1W 1% WW AXIAL - RWR81SR698FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 1W 1% WW AXIAL
RWR81SR698FSBSL
RES 0.698 OHM 1W 1% WW AXIAL RWR81SR698FSBSL
RES 0.698ohm 1W 1% WW AXIAL

RES 0.698ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR698FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR698FSBSL
Wirewound Resistors 3110-RWR81SR698FSBSL
EGS-1-80 .698 1% RWR81SR698FS BSL

EGS-1-80 .698 1% RWR81SR698FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR698FSBSL-ND RWR81SR698FSBSL 3110-RWR81SR698FSBSL
Product Name Through Hole Resistors RES 0.698 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6980 ohms 0.6980 ohms 0.6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details