Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR562FRBSL

Description
562 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
562 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR562FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR562FRBSL-ND
Through Hole Resistors RWR81SR562FRBSL-ND
562 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR562FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR562FRBSL
Wirewound Resistors 3110-RWR81SR562FRBSL
EGS-1-80 .562 1% RWR81SR562FR BSL

EGS-1-80 .562 1% RWR81SR562FR BSL

Supplier's Site Datasheet
RES 0.562 OHM 1W 1% WW AXIAL - RWR81SR562FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 1W 1% WW AXIAL
RWR81SR562FRBSL
RES 0.562 OHM 1W 1% WW AXIAL RWR81SR562FRBSL
RES 0.562ohm 1W 1% WW AXIAL

RES 0.562ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR562FRBSL-ND 3110-RWR81SR562FRBSL RWR81SR562FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.562 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details