Vishay Intertechnology, Inc. RES 10 OHM 2W 0.1% WW AXIAL RWR82N10R0BSB12

Description
RES 10ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2W 0.1% WW AXIAL - RWR82N10R0BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 0.1% WW AXIAL
RWR82N10R0BSB12
RES 10 OHM 2W 0.1% WW AXIAL RWR82N10R0BSB12
RES 10ohm 2W 0.1% WW AXIAL

RES 10ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82N10R0BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82N10R0BSB12
Wirewound Resistors 3110-RWR82N10R0BSB12
EGN-2 10 .1% RWR82N10R0BS B12

EGN-2 10 .1% RWR82N10R0BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82N10R0BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82N10R0BSB12-ND
Through Hole Resistors RWR82N10R0BSB12-ND
10 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82N10R0BSB12 3110-RWR82N10R0BSB12 RWR82N10R0BSB12-ND
Product Name RES 10 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details