Vishay Intertechnology, Inc. RES 0.619 OHM 1W 0.1% WW AXIAL RWR81SR619BSS73

Description
RES 0.619ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.619ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.619 OHM 1W 0.1% WW AXIAL - RWR81SR619BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 1W 0.1% WW AXIAL
RWR81SR619BSS73
RES 0.619 OHM 1W 0.1% WW AXIAL RWR81SR619BSS73
RES 0.619ohm 1W 0.1% WW AXIAL

RES 0.619ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR619BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR619BSS73
Wirewound Resistors 3110-RWR81SR619BSS73
EGS-1-80 .619 .1% RWR81SR619BS S73

EGS-1-80 .619 .1% RWR81SR619BS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR619BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR619BSS73-ND
Through Hole Resistors RWR81SR619BSS73-ND
619 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR619BSS73 3110-RWR81SR619BSS73 RWR81SR619BSS73-ND
Product Name RES 0.619 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details