Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR732FSRSL

Description
EGS-1-80 .732 1% RWR81SR732FS RSL
Request a Quote Datasheet
Description
EGS-1-80 .732 1% RWR81SR732FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR732FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR732FSRSL
Wirewound Resistors 3110-RWR81SR732FSRSL
EGS-1-80 .732 1% RWR81SR732FS RSL

EGS-1-80 .732 1% RWR81SR732FS RSL

Supplier's Site Datasheet
RES 0.732 OHM 1W 1% WW AXIAL - RWR81SR732FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.732 OHM 1W 1% WW AXIAL
RWR81SR732FSRSL
RES 0.732 OHM 1W 1% WW AXIAL RWR81SR732FSRSL
RES 0.732ohm 1W 1% WW AXIAL

RES 0.732ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR732FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR732FSRSL-ND
Through Hole Resistors RWR81SR732FSRSL-ND
732 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR732FSRSL RWR81SR732FSRSL RWR81SR732FSRSL-ND
Product Name Wirewound Resistors RES 0.732 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.7320 ohms 0.7320 ohms 0.7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details