Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR470FRRSL

Description
470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR470FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR470FRRSL-ND
Through Hole Resistors RWR81SR470FRRSL-ND
470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.47 OHM 1W 1% WW AXIAL - RWR81SR470FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1W 1% WW AXIAL
RWR81SR470FRRSL
RES 0.47 OHM 1W 1% WW AXIAL RWR81SR470FRRSL
RES 0.47ohm 1W 1% WW AXIAL

RES 0.47ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR470FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR470FRRSL
Wirewound Resistors 3110-RWR81SR470FRRSL
EGS-1-80 .47 1% RWR81SR470FR RSL

EGS-1-80 .47 1% RWR81SR470FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR470FRRSL-ND RWR81SR470FRRSL 3110-RWR81SR470FRRSL
Product Name Through Hole Resistors RES 0.47 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details