Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR634FSS73

Description
634 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
634 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR634FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR634FSS73-ND
Through Hole Resistors RWR81SR634FSS73-ND
634 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

634 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR634FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR634FSS73
Wirewound Resistors 3110-RWR81SR634FSS73
EGS-1-80 .634 1% RWR81SR634FS S73

EGS-1-80 .634 1% RWR81SR634FS S73

Supplier's Site Datasheet
RES 0.634 OHM 1W 1% WW AXIAL - RWR81SR634FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.634 OHM 1W 1% WW AXIAL
RWR81SR634FSS73
RES 0.634 OHM 1W 1% WW AXIAL RWR81SR634FSS73
RES 0.634ohm 1W 1% WW AXIAL

RES 0.634ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR634FSS73-ND 3110-RWR81SR634FSS73 RWR81SR634FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.634 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6340 ohms 0.6340 ohms 0.6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details