Vishay Intertechnology, Inc. RES 0.715 OHM 1W 1% WW AXIAL RWR81SR715FSS70

Description
RES 0.715ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.715ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.715 OHM 1W 1% WW AXIAL - RWR81SR715FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 1W 1% WW AXIAL
RWR81SR715FSS70
RES 0.715 OHM 1W 1% WW AXIAL RWR81SR715FSS70
RES 0.715ohm 1W 1% WW AXIAL

RES 0.715ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR715FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR715FSS70
Wirewound Resistors 3110-RWR81SR715FSS70
EGS-1-80 .715 1% RWR81SR715FS S70

EGS-1-80 .715 1% RWR81SR715FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR715FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR715FSS70-ND
Through Hole Resistors RWR81SR715FSS70-ND
715 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR715FSS70 3110-RWR81SR715FSS70 RWR81SR715FSS70-ND
Product Name RES 0.715 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers