Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR562FSBSL

Description
EGS-1-80 .562 1% RWR81SR562FS BSL
Request a Quote Datasheet
Description
EGS-1-80 .562 1% RWR81SR562FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR562FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR562FSBSL
Wirewound Resistors 3110-RWR81SR562FSBSL
EGS-1-80 .562 1% RWR81SR562FS BSL

EGS-1-80 .562 1% RWR81SR562FS BSL

Supplier's Site Datasheet
RES 0.562 OHM 1W 1% WW AXIAL - RWR81SR562FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 1W 1% WW AXIAL
RWR81SR562FSBSL
RES 0.562 OHM 1W 1% WW AXIAL RWR81SR562FSBSL
RES 0.562ohm 1W 1% WW AXIAL

RES 0.562ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR562FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR562FSBSL-ND
Through Hole Resistors RWR81SR562FSBSL-ND
562 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR562FSBSL RWR81SR562FSBSL RWR81SR562FSBSL-ND
Product Name Wirewound Resistors RES 0.562 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers