Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR732FRB12

Description
732 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
732 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR732FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR732FRB12-ND
Through Hole Resistors RWR81SR732FRB12-ND
732 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR732FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR732FRB12
Wirewound Resistors 3110-RWR81SR732FRB12
EGS-1-80 .732 1% RWR81SR732FR B12

EGS-1-80 .732 1% RWR81SR732FR B12

Supplier's Site Datasheet
RES 0.732 OHM 1W 1% WW AXIAL - RWR81SR732FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.732 OHM 1W 1% WW AXIAL
RWR81SR732FRB12
RES 0.732 OHM 1W 1% WW AXIAL RWR81SR732FRB12
RES 0.732ohm 1W 1% WW AXIAL

RES 0.732ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR732FRB12-ND 3110-RWR81SR732FRB12 RWR81SR732FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.732 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7320 ohms 0.7320 ohms 0.7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details