Vishay Intertechnology, Inc. RES 0.909 OHM 1W 1% WW AXIAL RWR81SR909FMRSL

Description
RES 0.909ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.909ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.909 OHM 1W 1% WW AXIAL - RWR81SR909FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 1W 1% WW AXIAL
RWR81SR909FMRSL
RES 0.909 OHM 1W 1% WW AXIAL RWR81SR909FMRSL
RES 0.909ohm 1W 1% WW AXIAL

RES 0.909ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR909FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR909FMRSL-ND
Through Hole Resistors RWR81SR909FMRSL-ND
909 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR909FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR909FMRSL
Wirewound Resistors 3110-RWR81SR909FMRSL
EGS-1-80 .909 1% RWR81SR909FM RSL

EGS-1-80 .909 1% RWR81SR909FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR909FMRSL RWR81SR909FMRSL-ND 3110-RWR81SR909FMRSL
Product Name RES 0.909 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9090 ohms 0.9090 ohms 0.9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers