Vishay Intertechnology, Inc. RES 0.681 OHM 1W 1% WW AXIAL RWR81SR681FPS73

Description
RES 0.681ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.681ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.681 OHM 1W 1% WW AXIAL - RWR81SR681FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 1W 1% WW AXIAL
RWR81SR681FPS73
RES 0.681 OHM 1W 1% WW AXIAL RWR81SR681FPS73
RES 0.681ohm 1W 1% WW AXIAL

RES 0.681ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR681FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR681FPS73
Wirewound Resistors 3110-RWR81SR681FPS73
EGS-1-80 .681 1% RWR81SR681FP S73

EGS-1-80 .681 1% RWR81SR681FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR681FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR681FPS73-ND
Through Hole Resistors RWR81SR681FPS73-ND
681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR681FPS73 3110-RWR81SR681FPS73 RWR81SR681FPS73-ND
Product Name RES 0.681 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879075-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details