Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR500FRS70

Description
500 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR500FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR500FRS70-ND
Through Hole Resistors RWR81SR500FRS70-ND
500 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR500FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR500FRS70
Wirewound Resistors 3110-RWR81SR500FRS70
EGS-1-80 .5 1% RWR81SR500FR S70

EGS-1-80 .5 1% RWR81SR500FR S70

Supplier's Site Datasheet
RES 0.5 OHM 1W 1% WW AXIAL - RWR81SR500FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 1W 1% WW AXIAL
RWR81SR500FRS70
RES 0.5 OHM 1W 1% WW AXIAL RWR81SR500FRS70
RES 0.5ohm 1W 1% WW AXIAL

RES 0.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR500FRS70-ND 3110-RWR81SR500FRS70 RWR81SR500FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 0.5 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers