Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR681FRS73

Description
EGS-1-80 .681 1% RWR81SR681FR S73
Request a Quote Datasheet
Description
EGS-1-80 .681 1% RWR81SR681FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR681FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR681FRS73
Wirewound Resistors 3110-RWR81SR681FRS73
EGS-1-80 .681 1% RWR81SR681FR S73

EGS-1-80 .681 1% RWR81SR681FR S73

Supplier's Site Datasheet
Res Wirewound 681m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R - RWR81SR681FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R
RWR81SR681FRS73
Res Wirewound 681m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R RWR81SR681FRS73
Res Wirewound 681m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R

Res Wirewound 681m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RWR81SR681FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR681FRS73-ND
Through Hole Resistors RWR81SR681FRS73-ND
681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR681FRS73 RWR81SR681FRS73 RWR81SR681FRS73-ND
Product Name Wirewound Resistors Res Wirewound 681m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6810 ohms 0.6810 ohms
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details