Vishay Intertechnology, Inc. RES 0.604 OHM 1W 1% WW AXIAL RWR81SR604FSS73

Description
RES 0.604ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.604ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.604 OHM 1W 1% WW AXIAL - RWR81SR604FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 1W 1% WW AXIAL
RWR81SR604FSS73
RES 0.604 OHM 1W 1% WW AXIAL RWR81SR604FSS73
RES 0.604ohm 1W 1% WW AXIAL

RES 0.604ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR604FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR604FSS73-ND
Through Hole Resistors RWR81SR604FSS73-ND
604 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR604FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR604FSS73
Wirewound Resistors 3110-RWR81SR604FSS73
EGS-1-80 .604 1% RWR81SR604FS S73

EGS-1-80 .604 1% RWR81SR604FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR604FSS73 RWR81SR604FSS73-ND 3110-RWR81SR604FSS73
Product Name RES 0.604 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6040 ohms 0.6040 ohms 0.6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers