Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR732FSS73

Description
EGS-1-80 .732 1% RWR81SR732FS S73
Request a Quote Datasheet
Description
EGS-1-80 .732 1% RWR81SR732FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR732FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR732FSS73
Wirewound Resistors 3110-RWR81SR732FSS73
EGS-1-80 .732 1% RWR81SR732FS S73

EGS-1-80 .732 1% RWR81SR732FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR732FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR732FSS73-ND
Through Hole Resistors RWR81SR732FSS73-ND
732 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.732 OHM 1W 1% WW AXIAL - RWR81SR732FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.732 OHM 1W 1% WW AXIAL
RWR81SR732FSS73
RES 0.732 OHM 1W 1% WW AXIAL RWR81SR732FSS73
RES 0.732ohm 1W 1% WW AXIAL

RES 0.732ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR732FSS73 RWR81SR732FSS73-ND RWR81SR732FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.732 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7320 ohms 0.7320 ohms 0.7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details