Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR464FRS73

Description
EGS-1-80 .464 1% RWR81SR464FR S73
Request a Quote Datasheet
Description
EGS-1-80 .464 1% RWR81SR464FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR464FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR464FRS73
Wirewound Resistors 3110-RWR81SR464FRS73
EGS-1-80 .464 1% RWR81SR464FR S73

EGS-1-80 .464 1% RWR81SR464FR S73

Supplier's Site Datasheet
RES 0.464 OHM 1W 1% WW AXIAL - RWR81SR464FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 1W 1% WW AXIAL
RWR81SR464FRS73
RES 0.464 OHM 1W 1% WW AXIAL RWR81SR464FRS73
RES 0.464ohm 1W 1% WW AXIAL

RES 0.464ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR464FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR464FRS73-ND
Through Hole Resistors RWR81SR464FRS73-ND
464 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR464FRS73 RWR81SR464FRS73 RWR81SR464FRS73-ND
Product Name Wirewound Resistors RES 0.464 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661648 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details