Vishay Intertechnology, Inc. RES 0.464 OHM 1W 1% WW AXIAL RWR81SR464FRBSL

Description
RES 0.464ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.464ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.464 OHM 1W 1% WW AXIAL - RWR81SR464FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 1W 1% WW AXIAL
RWR81SR464FRBSL
RES 0.464 OHM 1W 1% WW AXIAL RWR81SR464FRBSL
RES 0.464ohm 1W 1% WW AXIAL

RES 0.464ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR464FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR464FRBSL
Wirewound Resistors 3110-RWR81SR464FRBSL
EGS-1-80 .464 1% RWR81SR464FR BSL

EGS-1-80 .464 1% RWR81SR464FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR464FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR464FRBSL-ND
Through Hole Resistors RWR81SR464FRBSL-ND
464 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR464FRBSL 3110-RWR81SR464FRBSL RWR81SR464FRBSL-ND
Product Name RES 0.464 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details