Vishay Intertechnology, Inc. RES 0.475 OHM 1W 1% WW AXIAL RWR81SR475FSS70

Description
RES 0.475ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 1W 1% WW AXIAL - RWR81SR475FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 1W 1% WW AXIAL
RWR81SR475FSS70
RES 0.475 OHM 1W 1% WW AXIAL RWR81SR475FSS70
RES 0.475ohm 1W 1% WW AXIAL

RES 0.475ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR475FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR475FSS70-ND
Through Hole Resistors RWR81SR475FSS70-ND
475 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR475FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR475FSS70
Wirewound Resistors 3110-RWR81SR475FSS70
EGS-1-80 .475 1% RWR81SR475FS S70

EGS-1-80 .475 1% RWR81SR475FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR475FSS70 RWR81SR475FSS70-ND 3110-RWR81SR475FSS70
Product Name RES 0.475 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details